Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,307
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
2,307
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,307
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
2,307
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Accepts Wire Insulation Diameter Range | .079 – .118in, 2.01 – 3mm |
Mating Tab Width | .11in, 2.8mm |
Overall Length | .665in, 16.9mm |
Mating Tab Thickness | .02in, .51mm |
Wire Insulation Support | With |
Locking Lance Height | .89mm |
Mating Retention Type | Locking Lance |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Fastin-Faston Contact,rcp,0.50-1.40mm² | RS |
Terminals .110 Fastin-Faston Recpt L.p. Rohs Compliant: Yes |Amp Te Connectivity 170042-1 | Newark Electronics |
Terminals .110 FASTIN-FASTON RECPT L.P. | Rapid Electronics |
TE Connectivity FF 110 REC 20-16AWG BR Terminals .110 FA | Distrelec |
Quick Disconnect Terminal 16-20AWG RCP 16.6mm 4.2mm Loose Piece | Avnet America |
FASTIN-FASTON .110 Series Crimp Receptacle, 2.79 x 0.51mm, 20 - 16 AWG | TE Connectivity 170042-1 | RS Americas |
Where can I find additional details, specifications and documents for a 170042-1?
Additional datasheets, footprints and schematics for 170042-1 are listed on our Part Details page. You can also find images and similar parts to 170042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170042-1 fall under?
The 170042-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170042-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170042-1 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 170042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170042-1 often in real-time on the comparison pages.
What if I can't find stock of 170042-1?
You can fill out our help required form which you can use to request a quote for 170042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.