Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
200
in stock
|
Buy Now | |
TE Store
from US$0.09
|
29,525
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0473
|
-
|
Buy Now | |
RS Americas
from US$0.0390
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.0487
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .653in, 16.6mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Stress Relieved. |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON,REC.,20-16 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 170037-1 | Internal Number: 170037-1 | TE Connectivity | TE Store |
RECEPTACLE TERMINAL,FASTON 187,AWG 20-16 | RS |
.187 Faston Rec 20- Rohs Compliant: Yes |Amp Te Connectivity 170037-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F 15.2mm 5.6mm Tin Strip | Avnet America |
Receptacle terminal, FASTON 187,AWG 20-16 | TE Connectivity 170037-1 | RS Americas |
.187 FASTON REC 20- | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170037-1?
Additional datasheets, footprints and schematics for 170037-1 are listed on our Part Details page. You can also find images and similar parts to 170037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170037-1 fall under?
The 170037-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170037-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170037-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 170037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170037-1 often in real-time on the comparison pages.
What if I can't find stock of 170037-1?
You can fill out our help required form which you can use to request a quote for 170037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.