Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Type | Button |
Accepts Wire Insulation Diameter Range | .086 – .114in, 2.2 – 2.9mm |
Material Thickness | .38mm, .015in |
Wire Size | .5 – 1.4mm², 20 – 16AWG |
Comment | Fits 3.61mm hole diameter. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Button Contact Rohs Compliant: Yes |Amp Te Connectivity 170023-1 | Newark Electronics |
Button Terminal 16-20AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170023-1?
Additional datasheets, footprints and schematics for 170023-1 are listed on our Part Details page. You can also find images and similar parts to 170023-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170023-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170023-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170023-1 fall under?
The 170023-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170023-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170023-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170023-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170023-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 170023-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170023-1 often in real-time on the comparison pages.
What if I can't find stock of 170023-1?
You can fill out our help required form which you can use to request a quote for 170023-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.