Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.38
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
9,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$7.72
|
-
|
Buy Now | |
Sager
from US$9.35
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Pin Diameter | .185in, 4.7mm |
Terminal Type | Shur-Plug |
Material Thickness | 32mm, .012in |
Wire Size | 1021 – 2582CMA, .5 – 1.3mm², 20 – 16AWG |
Accepts Wire Insulation Diameter Range | .087 – .122in, 2.2 – 3.1mm |
Wire Insulation Diameter (Max) | .122in, 3.1mm |
Overall Length | 17mm, .669in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Wire/Cable Type | Discrete Wire |
Insulated | Yes |
Barrel Type | Open Barrel |
SHUR PLUG RECEPTACLE 20-16 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.7 mm Mating Pin Diameter: .185 in Compatible Insulation Diameter Range: .122 in .087 – .122 in Compatible Insulation Diameter Range: 2.2 – 3.1 mm 3.1 mm Shur-Plug 4.7 mm .185" .122" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 170021-1 | Internal Number: 170021-1 | TE Connectivity | TE Store |
Shur Plug Rec. Rohs Compliant: Yes |Amp Te Connectivity 170021-1 | Newark Electronics |
Shur-Plug 14-20AWG RCP 18.5mm 4.7mm Pre-Tin Loose Piece | Avnet America |
SHUR PLUG RECEPTACLE 20-16 AWG TPBR | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Terminal Block 1700211 | RS |
FFKDSA1/H-2 54- 9 | Phoenix Contact 1700211 | RS Americas |
Fixed Terminal Blocks FFKDSA1/H-2,54- 9 | Sager |
Where can I find additional details, specifications and documents for a 170021-1?
Additional datasheets, footprints and schematics for 170021-1 are listed on our Part Details page. You can also find images and similar parts to 170021-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170021-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170021-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170021-1 fall under?
The 170021-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170021-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170021-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170021-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170021-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 170021-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170021-1 often in real-time on the comparison pages.
What if I can't find stock of 170021-1?
You can fill out our help required form which you can use to request a quote for 170021-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.