Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0170020-3,
124138-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
29,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
20,262
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
20,262
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
20,262
in stock
|
Buy Now | |
Farnell
from US$0.11
|
16,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 4mm, .157in |
Terminal Orientation | Straight |
Material Thickness | 5.03mm, .198in |
Wire Insulation Diameter (Max) | .122in, 3.1mm |
Overall Length | 18mm, .708in |
Accepts Wire Insulation Diameter Range | 2.2 – 3.1mm, .087 – .122in |
Wire Size | 20 – 14AWG, 1021 – 4106CMA, .5 – 2.27mm² |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Barrel Type | Open Barrel |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Terminals SHUR PLUG 20-14 MM2 BRIGHT DIP OIL BR | Rapid Electronics |
TE Connectivity - AMP SHUR PLUG 20-14 MM2 BRIGHT DIP OIL BR | Distrelec |
CRIMP TERMINALS - BULLET | Farnell |
Contact Pin Crimp Straight Tin Plated Brass Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 170020-3?
Additional datasheets, footprints and schematics for 170020-3 are listed on our Part Details page. You can also find images and similar parts to 170020-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170020-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170020-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170020-3 fall under?
The 170020-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170020-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170020-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170020-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170020-3 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 170020-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170020-3 often in real-time on the comparison pages.
What if I can't find stock of 170020-3?
You can fill out our help required form which you can use to request a quote for 170020-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.