Status: | Unknown |
---|---|
Series: | 1700 Series |
RoHS: | Unknown |
Prices starting from US$67.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$196.66
|
3
in stock
|
Buy Now | |
element14
from US$224.68
|
25
in stock
|
Buy Now | |
Farnell
from US$104.89
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$97.65
|
15
in stock
|
Buy Now | |
TTI Europe
from US$67.29
|
4
in stock
|
Buy Now | |
RS Americas
from US$88.93
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$202.92
|
-
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 16Core |
Wire Gauge | 28AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
Jacket Colour | Multi-coloured |
Cable Width | 20.3mm |
No. of Max Strands x Strand Size | 7 x 36AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 50V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Twisted Pair to Flat Ribbon Cable |
Product Range | 1700 Series |
SVHC | No SVHC (15-Jan-2018) |
RIBBON CABLE, 16WAY, 30.5M, 28AWG, 50V | element14 |
Twist-To-Flat Cable, 16 Conductor, 100Ft 28Awg | Newark Electronics |
TWISTED FLAT CBLE 100' 16COND | TTI Europe |
16 way twist & flat ribbon cable,30m | RS |
Multiconductor Cable,16C,28AWG,7x36,TC, PVC ins,10 color+ Twist2Flat Cable, AWM | 3M 1700/16 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Floor Marking |
---|---|
Adhesive Type | Acrylic Adhesive |
Tape Colour | Green |
Total Tape Thickness | 50 mil (1.27 mm) |
Tape Width - Imperial | 3" |
Tape, Floor Marking, Center Plus Marks | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1700/16?
Additional datasheets, footprints and schematics for 1700/16 are listed on our Part Details page. You can also find images and similar parts to 1700/16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1700/16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1700/16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1700/16 fall under?
The 1700/16 is listed under 3M Parts.
Can I view similar or alternative parts?
You can view similar parts to 1700/16 when available in the 3M Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1700/16 you can contact the distributor directly for product support, shipping queries etc.
Is the 1700/16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1700/16 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and RS have stock available or on a lead time for 1700/16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1700/16 often in real-time on the comparison pages.
What if I can't find stock of 1700/16?
You can fill out our help required form which you can use to request a quote for 1700/16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.