Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Overall Length | .665in, 16.9mm |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Extraction Force | 9.8Newton |
Wire Insulation Support | With |
Locking Lance Height | .9mm |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire Stop | No |
Insulated | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Quick Disconnect Terminal 16-20AWG RCP Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip, Hot Blow |Master Appliance 170-01-52 | Newark Electronics |
Tip, Hot Blow, UW-100 Uitraweld Tool Accessory | Master Appliance 170-01-52 | RS Americas |
Where can I find additional details, specifications and documents for a 170015-2?
Additional datasheets, footprints and schematics for 170015-2 are listed on our Part Details page. You can also find images and similar parts to 170015-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170015-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170015-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170015-2 fall under?
The 170015-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170015-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170015-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170015-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170015-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 170015-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170015-2 often in real-time on the comparison pages.
What if I can't find stock of 170015-2?
You can fill out our help required form which you can use to request a quote for 170015-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.