Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.14
|
21,359
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.27
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Overall Length | 20.5mm, .807in |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Mating Retention Type | Dimple |
Locking Lance Height | .083in, 2.1mm |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 110 TAB 20-16AWG PTBR Quick Disconnect Terminal Type: Tab Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Tab 20 – 16 AWG .51 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 170014-6 | Internal Number: 170014-6 | TE Connectivity | TE Store |
110 Series Fastin-Faston Tab Rohs Compliant: Yes |Amp Te Connectivity 170014-6 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG M 20.5mm 4.4mm Pre-Tin Strip | Avnet America |
FF 110 TAB 20-16AWG PTBR | TE Connectivity 170014-6 | RS Americas |
Where can I find additional details, specifications and documents for a 170014-6?
Additional datasheets, footprints and schematics for 170014-6 are listed on our Part Details page. You can also find images and similar parts to 170014-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170014-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170014-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170014-6 fall under?
The 170014-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170014-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170014-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 170014-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170014-6 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 170014-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170014-6 often in real-time on the comparison pages.
What if I can't find stock of 170014-6?
You can fill out our help required form which you can use to request a quote for 170014-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.