Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2.1 – 3.7mm, .082 – .145in |
Barrel Inside Diameter | .14in, .05in, 3.56mm, 1.27mm |
Wire Size | .5 – 1.3mm², 20 – 16AWG, 1021 – 2582CMA |
Wire Insulation Diameter (Max) | 3.68mm, .145in |
Material Thickness | .012in, .32mm |
Overall Length | 19.6mm, .771in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Insulated | Yes |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
SHUR PLUG REC 20-16 MM2 0.32 X 13.97 BR Crimp Wire Terminal Type: Shur-Plug Compatible Insulation Diameter Range: .082 – .145 in .145 in Compatible Insulation Diameter Range: 2.1 – 3.7 mm 3.68 mm Wire Size: 20 – 16 AWG Wire Size: .5 – 1.3 mm² Shur-Plug .082 – .145" 2.1 – 3.7 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 170012-2 | Internal Number: 170012-2 | 20 – 16 AWG | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170012-2?
Additional datasheets, footprints and schematics for 170012-2 are listed on our Part Details page. You can also find images and similar parts to 170012-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170012-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170012-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170012-2 fall under?
The 170012-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170012-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170012-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170012-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170012-2 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig and Farnell have stock available or on a lead time for 170012-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170012-2 often in real-time on the comparison pages.
What if I can't find stock of 170012-2?
You can fill out our help required form which you can use to request a quote for 170012-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.