Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Finish | None |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Barrel Inside Diameter | .14in, .05in, 3.56mm, 1.27mm |
Accepts Wire Insulation Diameter Range | 2.1 – 3.7mm, .082 – .145in |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Wire Insulation Diameter (Max) | 3.68mm, .145in |
Material Thickness | .012in, .32mm |
Overall Length | 19.6mm, .771in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 7000 |
Packaging Method | Strip |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
20-16 Shur Plug Recpt - Br Rohs Compliant: Yes |Amp Te Connectivity 170012-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170012-1?
Additional datasheets, footprints and schematics for 170012-1 are listed on our Part Details page. You can also find images and similar parts to 170012-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170012-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170012-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170012-1 fall under?
The 170012-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170012-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170012-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170012-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170012-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 170012-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170012-1 often in real-time on the comparison pages.
What if I can't find stock of 170012-1?
You can fill out our help required form which you can use to request a quote for 170012-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.