Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Norcomp 170 Series D Sub Housing Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Product Range | - |
D Sub Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
Contacts D-SUB Female Contact 24-28 AWG Gold Flash | Future Electronics |
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 170-002-170L002?
Additional datasheets, footprints and schematics for 170-002-170L002 are listed on our Part Details page. You can also find images and similar parts to 170-002-170L002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170-002-170L002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170-002-170L002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170-002-170L002 fall under?
The 170-002-170L002 is listed under NorComp Parts.
Can I view similar or alternative parts?
You can view similar parts to 170-002-170L002 when available in the NorComp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170-002-170L002 you can contact the distributor directly for product support, shipping queries etc.
Is the 170-002-170L002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170-002-170L002 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 170-002-170L002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170-002-170L002 often in real-time on the comparison pages.
What if I can't find stock of 170-002-170L002?
You can fill out our help required form which you can use to request a quote for 170-002-170L002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.