Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.48
|
No stock
|
Buy Now |
Battery Capacity | 5.4Ah |
---|---|
No. of Charging Ports | 2 Ports |
Charging Amps | 1A 2.1A |
External Depth | 120mm |
External Height | 12mm |
External Width | 67mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
POWERBANK, 5400MAH, 5V | Farnell |
Where can I find additional details, specifications and documents for a 1700-0066?
Additional datasheets, footprints and schematics for 1700-0066 are listed on our Part Details page. You can also find images and similar parts to 1700-0066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1700-0066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1700-0066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1700-0066 fall under?
The 1700-0066 is listed under Batteries & Chargers > Power Bank Chargers.
Can I view similar or alternative parts?
You can view similar parts to 1700-0066 when available in the Power Bank Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1700-0066 you can contact the distributor directly for product support, shipping queries etc.
Is the 1700-0066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1700-0066 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1700-0066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1700-0066 often in real-time on the comparison pages.
What if I can't find stock of 1700-0066?
You can fill out our help required form which you can use to request a quote for 1700-0066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.