Status: | Unknown |
---|---|
Series: | 170 Series |
RoHS: | Compliant |
No. of Positions | 25Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | 170 Series |
Gender | Plug |
Connector Body Material | Steel Body |
RoHS Compliant | Yes |
D SUB HOUSING, PLUG, 25POS, DB | element14 |
D Sub Shell, Size Db, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 170-025-173L030?
Additional datasheets, footprints and schematics for 170-025-173L030 are listed on our Part Details page. You can also find images and similar parts to 170-025-173L030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170-025-173L030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170-025-173L030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170-025-173L030 fall under?
The 170-025-173L030 is listed under Connectors > D Sub Connectors & Components > D Sub Housings.
Can I view similar or alternative parts?
You can view similar parts to 170-025-173L030 when available in the D Sub Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170-025-173L030 you can contact the distributor directly for product support, shipping queries etc.
Is the 170-025-173L030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 170-025-173L030 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 170-025-173L030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170-025-173L030 often in real-time on the comparison pages.
What if I can't find stock of 170-025-173L030?
You can fill out our help required form which you can use to request a quote for 170-025-173L030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.