Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions | Dia .44in, Dia 11.4mm |
---|---|
Supply Current | 1.5mA |
Output/Span | 100mV |
Pressure | 50psi |
Accuracy | ±0.1% Span Non-Linearity |
Options | No Option |
Package | TO-8 |
Type | Gage |
Sensor Type | mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
50Psig Board Mount Pressure Sensor |Te Connectivity Sensors 17-050G | Newark Electronics |
Sensor | RS Americas |
Pressure Sensor 0V to 0.1V 0Psi to 50Psi Gauge 8-Pin TO-8 | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 0-50psig 0-100mV | Sager |
Where can I find additional details, specifications and documents for a 17-050G?
Additional datasheets, footprints and schematics for 17-050G are listed on our Part Details page. You can also find images and similar parts to 17-050G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17-050G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17-050G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17-050G fall under?
The 17-050G is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 17-050G when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17-050G you can contact the distributor directly for product support, shipping queries etc.
Is the 17-050G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17-050G have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 17-050G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17-050G often in real-time on the comparison pages.
What if I can't find stock of 17-050G?
You can fill out our help required form which you can use to request a quote for 17-050G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.