Status: | Unknown |
---|---|
Series: | ZL Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 16V |
Product Range | ZL Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 16mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 4000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Ripple Current AC | 2050mA |
Aluminium Electrolytic Capacitor, Zl Series, 470 - F, - 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 16ZLK470M8X16 | Newark Electronics |
CAP, 470µF, 16V, 20% | element14 |
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 4000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16ZLK470M8X16?
Additional datasheets, footprints and schematics for 16ZLK470M8X16 are listed on our Part Details page. You can also find images and similar parts to 16ZLK470M8X16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16ZLK470M8X16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16ZLK470M8X16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16ZLK470M8X16 fall under?
The 16ZLK470M8X16 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 16ZLK470M8X16 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16ZLK470M8X16 you can contact the distributor directly for product support, shipping queries etc.
Is the 16ZLK470M8X16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16ZLK470M8X16 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 16ZLK470M8X16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16ZLK470M8X16 often in real-time on the comparison pages.
What if I can't find stock of 16ZLK470M8X16?
You can fill out our help required form which you can use to request a quote for 16ZLK470M8X16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.