Status: | Unknown |
---|---|
Series: | ZLH Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
1,045
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
2,000
in stock
|
Buy Now | |
element14
from US$0.26
|
1,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,138
in stock
|
Buy Now | |
Farnell
from US$0.20
|
953
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
950
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1500µF |
---|---|
Voltage Rating | 16V |
Product Range | ZLH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
ZLH 1500uF 16V 20% 10x20/5,0 | Rutronik |
CAP, 1500µF, 16V, 20% | element14 |
Aluminum Electrolytic Capacitor, 1500Uf, 16V, 20%, Radial | Newark Electronics |
Capacitor Al 105deg 1500uF 16V 10x20 | RS |
Aluminum Electrolytic Capacitor, 1500 uF, 16 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16ZLH1500MEFC10X20?
Additional datasheets, footprints and schematics for 16ZLH1500MEFC10X20 are listed on our Part Details page. You can also find images and similar parts to 16ZLH1500MEFC10X20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16ZLH1500MEFC10X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16ZLH1500MEFC10X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16ZLH1500MEFC10X20 fall under?
The 16ZLH1500MEFC10X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 16ZLH1500MEFC10X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16ZLH1500MEFC10X20 you can contact the distributor directly for product support, shipping queries etc.
Is the 16ZLH1500MEFC10X20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16ZLH1500MEFC10X20 have stock available?
Authorised distributors including Rutronik, element14, Newark Electronics, RS and Farnell have stock available or on a lead time for 16ZLH1500MEFC10X20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16ZLH1500MEFC10X20 often in real-time on the comparison pages.
What if I can't find stock of 16ZLH1500MEFC10X20?
You can fill out our help required form which you can use to request a quote for 16ZLH1500MEFC10X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.