Status: | Unknown |
---|---|
Series: | YXF Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 16V |
Product Range | YXF Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 12.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 7000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 12.5mm |
Impedance | 0.17ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Lead Diameter | 0.6mm |
Leakage Current | 75.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 7000h |
Ripple Current AC | 576mA |
Ripple Current Frequency | 100kHz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
CAP, 470µF, 16V, 20% | element14 |
Aluminium Electrolytic Capacitor, Yxf Series, 470 - F, - 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 16YXF470MEFC10X12.5 | Newark Electronics |
Capacitor Al 105deg 470uF 16V 10x12.5 | RS |
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 7000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16YXF470MEFC10X12.5?
Additional datasheets, footprints and schematics for 16YXF470MEFC10X12.5 are listed on our Part Details page. You can also find images and similar parts to 16YXF470MEFC10X12.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16YXF470MEFC10X12.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16YXF470MEFC10X12.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16YXF470MEFC10X12.5 fall under?
The 16YXF470MEFC10X12.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 16YXF470MEFC10X12.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16YXF470MEFC10X12.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 16YXF470MEFC10X12.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16YXF470MEFC10X12.5 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet Abacus have stock available or on a lead time for 16YXF470MEFC10X12.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16YXF470MEFC10X12.5 often in real-time on the comparison pages.
What if I can't find stock of 16YXF470MEFC10X12.5?
You can fill out our help required form which you can use to request a quote for 16YXF470MEFC10X12.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.