Status: | Unknown |
---|---|
Series: | TZV Series |
RoHS: | Unknown |
Prices starting from US$0.09
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 16V |
ESR | - |
Product Range | TZV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 600mA |
Diameter | 8mm |
Height | 10.5mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Length / Height | 10.5mm |
Frequency Tolerance | 120Hz |
Impedance | 0.16ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Operating Temperature Range | -55°C to +105°C |
Operating life Time | 2000h |
Ripple Current Frequency | 100kHz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Tolerance Temperature | 20°C |
Voltage Rating V DC | 16V |
Voltage Rating VAC | 16V |
Smd Aluminium Electrolytic Capacitor, Tzv Series, 470 F, 16 V, Radial Can - Smd, 8 Mm Rohs Compliant: Yes |Rubycon 16TZV470M8X10.5 | Newark Electronics |
CAP, 470µF, 16V, RADIAL, SMD | element14 |
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
TZV 470uF 16V 20% 8x10 | Rutronik |
Where can I find additional details, specifications and documents for a 16TZV470M8X10.5?
Additional datasheets, footprints and schematics for 16TZV470M8X10.5 are listed on our Part Details page. You can also find images and similar parts to 16TZV470M8X10.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16TZV470M8X10.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16TZV470M8X10.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16TZV470M8X10.5 fall under?
The 16TZV470M8X10.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 16TZV470M8X10.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16TZV470M8X10.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 16TZV470M8X10.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16TZV470M8X10.5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 16TZV470M8X10.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16TZV470M8X10.5 often in real-time on the comparison pages.
What if I can't find stock of 16TZV470M8X10.5?
You can fill out our help required form which you can use to request a quote for 16TZV470M8X10.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.