16SGV470M8X10.5 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD

Status: Unknown
Series: SGV Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Rutronik
Rutronik
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 470µF
Voltage Rating 16V
Product Range SGV Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Diameter 8mm
RoHS Compliant Yes

Alternative Descriptions

SGV 470uF 16V 20% 8x10 | Rutronik
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 16SGV470M8X10.5?

Additional datasheets, footprints and schematics for 16SGV470M8X10.5 are listed on our Part Details page. You can also find images and similar parts to 16SGV470M8X10.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 16SGV470M8X10.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SGV470M8X10.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 16SGV470M8X10.5 fall under?

The 16SGV470M8X10.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 16SGV470M8X10.5 when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 16SGV470M8X10.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 16SGV470M8X10.5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 16SGV470M8X10.5 have stock available?

Authorised distributors including Rutronik and Avnet Abacus have stock available or on a lead time for 16SGV470M8X10.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 16SGV470M8X10.5 often in real-time on the comparison pages.

What if I can't find stock of 16SGV470M8X10.5?

You can fill out our help required form which you can use to request a quote for 16SGV470M8X10.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay