Status: | Unknown |
---|---|
Series: | KR Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | KR Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | IDC / IDT |
Wire-To-Board Connector, Kr Series, Idc/Idt, Receptacle, 16, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) 16KR-6H-P | Newark Electronics |
CONNECTOR, RCPT, 16POS, 1ROW, 2MM | element14 |
16 Positions 2 mm Pitch Single Row Shrouded Male Pin Header Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 16KR-6H-P?
Additional datasheets, footprints and schematics for 16KR-6H-P are listed on our Part Details page. You can also find images and similar parts to 16KR-6H-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16KR-6H-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16KR-6H-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16KR-6H-P fall under?
The 16KR-6H-P is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 16KR-6H-P when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16KR-6H-P you can contact the distributor directly for product support, shipping queries etc.
Is the 16KR-6H-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16KR-6H-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 16KR-6H-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16KR-6H-P often in real-time on the comparison pages.
What if I can't find stock of 16KR-6H-P?
You can fill out our help required form which you can use to request a quote for 16KR-6H-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.