Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 16V |
---|---|
Lamp Base Type | Telephone Slide |
Bulb Size | T-2 |
MSCP | 800 |
Average Bulb Life | 7500h |
Bulb Length (MOL) | 0.92" |
Lead Style | Telephone Slide, #5 |
RoHS Compliant | Yes |
Lamp, Incandescent, Telephone Slide, 16V, 640Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a 16ESB?
Additional datasheets, footprints and schematics for 16ESB are listed on our Part Details page. You can also find images and similar parts to 16ESB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16ESB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16ESB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16ESB fall under?
The 16ESB is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 16ESB when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16ESB you can contact the distributor directly for product support, shipping queries etc.
Is the 16ESB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16ESB have stock available?
Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for 16ESB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16ESB often in real-time on the comparison pages.
What if I can't find stock of 16ESB?
You can fill out our help required form which you can use to request a quote for 16ESB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.