Status: | Unknown |
---|---|
Series: | 16 Series |
RoHS: | Compliant |
Solenoid Operation | Pull |
---|---|
Solenoid Duty Cycle | Continuous |
Holding Force | 19.5N |
Coil Voltage | 120VAC |
Coil Resistance | 85ohm |
Coil Power Continuous | 20VA |
Product Range | 16 Series |
RoHS Compliant | Yes |
Solenoid, Continuous, 120Vac, 20Va, 85 Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a 16C120AC?
Additional datasheets, footprints and schematics for 16C120AC are listed on our Part Details page. You can also find images and similar parts to 16C120AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16C120AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16C120AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16C120AC fall under?
The 16C120AC is listed under Automation & Process Control > Solenoids > Linear Solenoids > Laminated Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 16C120AC when available in the Laminated Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16C120AC you can contact the distributor directly for product support, shipping queries etc.
Is the 16C120AC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16C120AC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 16C120AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16C120AC often in real-time on the comparison pages.
What if I can't find stock of 16C120AC?
You can fill out our help required form which you can use to request a quote for 16C120AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.