Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Material | Silver-Plated Copper |
---|---|
Conductor Plating Material | Silver |
Jacket Material | PVC |
Number of Pairs | 8 |
Number of Strands | 24 |
Wire Size | 28AWG |
Strand Size | 38AWG |
Proprietary Name | TurboTwin |
Cable Installation Bend Radius | 53.6mm, 2.11in |
Shielded | Yes |
Product Classification | Cable - High Speed |
Product Type | Cable |
Where can I find additional details, specifications and documents for a 16PD2LF014?
Additional datasheets, footprints and schematics for 16PD2LF014 are listed on our Part Details page. You can also find images and similar parts to 16PD2LF014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16PD2LF014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16PD2LF014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16PD2LF014 fall under?
The 16PD2LF014 is listed under Wire & Cable > Parallel Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 16PD2LF014 when available in the Parallel Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16PD2LF014 you can contact the distributor directly for product support, shipping queries etc.
Is the 16PD2LF014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16PD2LF014 have stock available?
There is no stock from authorised distributors for 16PD2LF014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16PD2LF014 often in real-time on the comparison pages.
What if I can't find stock of 16PD2LF014?
You can fill out our help required form which you can use to request a quote for 16PD2LF014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.