Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 28VDC |
Mounting Hole Dia | 5mm |
Forward Current If | 12mA |
Luminous Intensity | - |
IP / NEMA Rating | IP40 |
Product Range | - |
Bulb Size | 5mm |
Current Rating | 12mA |
Forward Current If Max | 12mA |
Forward Voltage | 28V |
Forward Voltage VF Max | 28V |
Height Above Panel | 3mm |
LED / Lamp Size | 5mm |
Panel Cutout Diameter | 5mm |
Power Rating | 120mW |
Supply Voltage | 28V |
Supply Voltage DC Max | 28V |
Supply Voltage DC Min | 24V |
LED Indicator Round 5mm Mounting Diameter Protruding Red Lens 28V IP40 Solder | RAFI 1.69.508.804/0000 | RS Americas |
SIGNAL LED LAMP, RED | element14 |
LED Panel Mount Indicators Signal lamp LED 5mm Red | Sager |
Where can I find additional details, specifications and documents for a 1.69.508.804/0000?
Additional datasheets, footprints and schematics for 1.69.508.804/0000 are listed on our Part Details page. You can also find images and similar parts to 1.69.508.804/0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.69.508.804/0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.69.508.804/0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.69.508.804/0000 fall under?
The 1.69.508.804/0000 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1.69.508.804/0000 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.69.508.804/0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.69.508.804/0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.69.508.804/0000 have stock available?
Authorised distributors including RS Americas, element14 and Sager have stock available or on a lead time for 1.69.508.804/0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.69.508.804/0000 often in real-time on the comparison pages.
What if I can't find stock of 1.69.508.804/0000?
You can fill out our help required form which you can use to request a quote for 1.69.508.804/0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.