Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.65
Indicator Lens Colour | Red |
---|---|
Lens Shape | - |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | - |
For Use With | - |
Bulb Size | 12.5mm x 12.5mm |
Colour | Transparent Red |
Height Above Panel | 3mm |
LED / Lamp Size | 12.5mm x 12.5mm |
Panel Cutout Diameter | 10mm |
Power Rating | 1.2W |
Supply Voltage | 28V |
RAFI Indicator Incandescent 28V Red | Distrelec |
Signal Lamp, Transparent, Red | Newark Electronics |
SIGNAL LAMP, TRANSPARENT, RED | element14 |
Signal Lamp Filament Square 10mm Mount Diameter 28V IP40 Red Lens Flat QC | RAFI 1.69.507.125/1301 | RS Americas |
Panel Mount Indicator Lamps Pushbutton-Illuminat Industrial Controls | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1.69.507.125/1301?
Additional datasheets, footprints and schematics for 1.69.507.125/1301 are listed on our Part Details page. You can also find images and similar parts to 1.69.507.125/1301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.69.507.125/1301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.69.507.125/1301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.69.507.125/1301 fall under?
The 1.69.507.125/1301 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1.69.507.125/1301 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.69.507.125/1301 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.69.507.125/1301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.69.507.125/1301 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1.69.507.125/1301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.69.507.125/1301 often in real-time on the comparison pages.
What if I can't find stock of 1.69.507.125/1301?
You can fill out our help required form which you can use to request a quote for 1.69.507.125/1301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.