Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.48
Supply Voltage | 230V |
---|---|
Lamp Base Type | - |
Illumination Colour | Transparent |
Mounting Hole Dia | 10mm |
Lens Shape | Round |
Current Rating | - |
Product Range | - |
Base Type | Solder Terminal |
Colour | Clear |
Height Above Panel | 3mm |
Panel Cutout Diameter | 10mm |
RAFI Indicator Neon 230V Colourless | Distrelec |
Signal Lamp, Transparent, Clear | Newark Electronics |
SIGNAL LAMP, TRANSPARENT, CLEAR | element14 |
Signal Lamp Neon 10mm Mount Diameter Round 230V Clear Lens IP40 Flat QC | RAFI 1.69.507.117/1002 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators Pushbutton-Illuminat Industrial Controls | Sager |
Where can I find additional details, specifications and documents for a 1.69.507.117/1002?
Additional datasheets, footprints and schematics for 1.69.507.117/1002 are listed on our Part Details page. You can also find images and similar parts to 1.69.507.117/1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.69.507.117/1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.69.507.117/1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.69.507.117/1002 fall under?
The 1.69.507.117/1002 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1.69.507.117/1002 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.69.507.117/1002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.69.507.117/1002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.69.507.117/1002 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1.69.507.117/1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.69.507.117/1002 often in real-time on the comparison pages.
What if I can't find stock of 1.69.507.117/1002?
You can fill out our help required form which you can use to request a quote for 1.69.507.117/1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.