Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.65
Lamp Base Type | Solder Terminal |
---|---|
Mounting Hole Dia | 10mm |
Supply Voltage | 28V |
Lens Shape | Round |
Bulb Size | 12.5mm |
Colour | Green |
Power Rating | 1.2W |
RoHS Compliant | Yes |
RAFI Indicator Incandescent 28V Green | Distrelec |
Signal Lamp LUMOTAST Round 10mm Mount Diameter 24-28V Transparent Green Lens | RAFI 1.69.507.105/1502 | RS Americas |
Lamp, Indicator, Incandescent, Solder Terminal | Newark Electronics |
SIGNAL LAMP, TRANSPARENT, GREEN | element14 |
Indicator lamp Green | RS |
LED Panel Mount Indicators | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1.69.507.105/1502?
Additional datasheets, footprints and schematics for 1.69.507.105/1502 are listed on our Part Details page. You can also find images and similar parts to 1.69.507.105/1502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.69.507.105/1502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.69.507.105/1502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.69.507.105/1502 fall under?
The 1.69.507.105/1502 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1.69.507.105/1502 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.69.507.105/1502 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.69.507.105/1502 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1.69.507.105/1502 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1.69.507.105/1502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.69.507.105/1502 often in real-time on the comparison pages.
What if I can't find stock of 1.69.507.105/1502?
You can fill out our help required form which you can use to request a quote for 1.69.507.105/1502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.