Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.88
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Right Angle Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | Lead (15-Jan-2019) |
For Use With | 5 Pole M12 Sensors & Actuators |
Device connector, rear mounting | RS |
Sensor Connector, M12, Rcpt, 5Pos | Newark Electronics |
Sensor/actuator flush-type connector, socket, 5-pos., M12 | Phoenix Contact 1694240 | RS Americas |
SACC-DSIV-M12FS-5CON-L 90 | TTI Europe |
Circular Metric Connectors M12 PCB MT SKT 5P | Sager |
SENSOR CONNECTOR, M12, RCPT, 5POS | Farnell |
Where can I find additional details, specifications and documents for a 1694240?
Additional datasheets, footprints and schematics for 1694240 are listed on our Part Details page. You can also find images and similar parts to 1694240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1694240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1694240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1694240 fall under?
The 1694240 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1694240 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1694240 you can contact the distributor directly for product support, shipping queries etc.
Is the 1694240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1694240 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 1694240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1694240 often in real-time on the comparison pages.
What if I can't find stock of 1694240?
You can fill out our help required form which you can use to request a quote for 1694240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.