169414 Tools & Production Supplies by TE Connectivity

CRIMP DIE, 169400 CERTI-LOK CRIMP TOOL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

For Use With Tyco CERTI-LOK Hand Crimping Tool Frame
Crimp Die Applications PIDG & PLASTI-GRIP Terminals
Crimp Size 24AWG to 16AWG
RoHS Compliant NA

Alternative Descriptions

Die Set For Multimate Size 16 Type III Contacts | Avnet America
CERTI-LOK DIE | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 169414?

Additional datasheets, footprints and schematics for 169414 are listed on our Part Details page. You can also find images and similar parts to 169414 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 169414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 169414 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 169414 fall under?

The 169414 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 169414 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 169414 you can contact the distributor directly for product support, shipping queries etc.

Is the 169414 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 169414 have stock available?

Authorised distributors including Avnet America, Power and Signal Group, Boersig and Avnet Abacus have stock available or on a lead time for 169414.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 169414 often in real-time on the comparison pages.

What if I can't find stock of 169414?

You can fill out our help required form which you can use to request a quote for 169414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay