Status: | Unknown |
---|---|
Series: | FK1 MINI Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fuse Current | 1A, 1A |
---|---|
Product Range | FK1 MINI Series |
Blow Characteristic | Fast Acting |
Voltage Rating VDC | 32V |
Colour Code | Black |
Fuse Size | 8.6mm x 11.9mm x 3.8mm |
Packaging | Each |
Fuse, Blade, 1A, 32V | Newark Electronics |
Where can I find additional details, specifications and documents for a 168.6785.4102?
Additional datasheets, footprints and schematics for 168.6785.4102 are listed on our Part Details page. You can also find images and similar parts to 168.6785.4102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 168.6785.4102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 168.6785.4102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 168.6785.4102 fall under?
The 168.6785.4102 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 168.6785.4102 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 168.6785.4102 you can contact the distributor directly for product support, shipping queries etc.
Is the 168.6785.4102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 168.6785.4102 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 168.6785.4102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 168.6785.4102 often in real-time on the comparison pages.
What if I can't find stock of 168.6785.4102?
You can fill out our help required form which you can use to request a quote for 168.6785.4102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.