Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 16A |
Switch Terminals | Quick Connect Solder |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Actuator / Cap Colour | Red |
Contact Current AC Max | 16A |
Contact Current Rating | 12A |
External Depth | 25mm |
External Length / Height | 21mm |
External Width | 15mm |
IP / NEMA Rating | IP40 |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Tab Width | 4.8mm |
PUSHBUTTON SWITCH 16A/250V, 1P | RS |
Switch, Pushbutton, SPST, ON-OFF, IP40, 12A, 125-250VAC, Illum, 230V, Red, QC | Marquardt Switches 1686.1101 | RS Americas |
Marquardt 1686.1101 Illuminated Pushbutton 16A IP40 SPST On-Off Red | Rapid Electronics |
PUSHBUTTON SWITCH, 1POLE, BLACK | element14 |
Where can I find additional details, specifications and documents for a 1686.1101?
Additional datasheets, footprints and schematics for 1686.1101 are listed on our Part Details page. You can also find images and similar parts to 1686.1101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1686.1101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1686.1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1686.1101 fall under?
The 1686.1101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1686.1101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1686.1101 you can contact the distributor directly for product support, shipping queries etc.
Is the 1686.1101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1686.1101 have stock available?
Authorised distributors including RS, RS Americas, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 1686.1101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1686.1101 often in real-time on the comparison pages.
What if I can't find stock of 1686.1101?
You can fill out our help required form which you can use to request a quote for 1686.1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.