168472J100A-F Capacitors by Cornell Dubilier Electronics

CAPACITOR POLYESTER FILM 4700PF 100V 5% RADIAL

Status: Unknown
Series: 168 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
-
Buy Now
Logo for element14
element14
from US$0.58
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Capacitance 4700pF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range 168 Series
Capacitor Case Style -
Lead Spacing 5mm

Alternative Descriptions

Capacitor Polyester Film, 4700Pf, 100V, 5%, Radial | Newark Electronics
FILM CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 168472J100A-F?

Additional datasheets, footprints and schematics for 168472J100A-F are listed on our Part Details page. You can also find images and similar parts to 168472J100A-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 168472J100A-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 168472J100A-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 168472J100A-F fall under?

The 168472J100A-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 168472J100A-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 168472J100A-F you can contact the distributor directly for product support, shipping queries etc.

Is the 168472J100A-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 168472J100A-F have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for 168472J100A-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 168472J100A-F often in real-time on the comparison pages.

What if I can't find stock of 168472J100A-F?

You can fill out our help required form which you can use to request a quote for 168472J100A-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay