167L60 Transformers by Hammond Manufacturing

TRANSFORMER FIL-RECT, 120VA, 115 60VCT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.64

Distributor Stock
Logo for Newark
Newark
from US$59.64
17
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$64.59
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$79.04
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Transformer Fil-Rect, 120Va, 115 60Vct Rohs Compliant: Yes |Hammond 167L60 | Newark Electronics
Transformer, low volt/filament, encl ch mt, 115V, 120VA, 60VCT@2A | Hammond Manufacturing 167L60 | RS Americas
Transformer, Power | Carlton-Bates
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 167L60?

Additional datasheets, footprints and schematics for 167L60 are listed on our Part Details page. You can also find images and similar parts to 167L60 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 167L60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167L60 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 167L60 fall under?

The 167L60 is listed under Transformers > More Transformers.

Can I view similar or alternative parts?

You can view similar parts to 167L60 when available in the More Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 167L60 you can contact the distributor directly for product support, shipping queries etc.

Is the 167L60 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 167L60 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 167L60.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 167L60 often in real-time on the comparison pages.

What if I can't find stock of 167L60?

You can fill out our help required form which you can use to request a quote for 167L60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay