Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.49
|
25,160
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
25,160
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
25,160
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
25,160
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Profile | Standard |
---|---|
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Terminal Design | Formed |
Contact Current Rating (Max) | 40A |
Contact Termination Area Plating | Tin |
Plating Material | Tin |
Mating Area Interface Dimensions | .25 x .32in, 6.35 x .81mm |
Overall Length | .511in, 13mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Plating Thickness | 200µin |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Contact Mating Retention Type | Dimple |
Circuit Application | Power |
For Use With | Contact |
Packaging | Box |
Terminal Style | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Power Tap |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Contact Termination Base Material | Phosphor Bronze |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Heavy Duty Power Connectors 8 Pos Linking Term W |Amp Te Connectivity 167892-3 | Newark Electronics |
Heavy Duty Power Connectors 8 POS LINKING TERM W | Rapid Electronics |
TE Connectivity 8 POS LINKING TERM W ACT. PIN Heavy Duty | Distrelec |
Conn Power Tap 1 POS Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
8 POS LINKING TERM W ACT. PIN, Power Terminals | TE Connectivity 167892-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 167892-3?
Additional datasheets, footprints and schematics for 167892-3 are listed on our Part Details page. You can also find images and similar parts to 167892-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167892-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167892-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167892-3 fall under?
The 167892-3 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 167892-3 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167892-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 167892-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167892-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 167892-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167892-3 often in real-time on the comparison pages.
What if I can't find stock of 167892-3?
You can fill out our help required form which you can use to request a quote for 167892-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.