Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.4mm |
Tab Size - Imperial | 0.25" x 0.016" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Tab Width | 0.25" |
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Product Range | - |
Accessory Type:Hdmi 4 Pi 5" Display | Newark Electronics |
HDMI 4 Pi | RS Americas |
Where can I find additional details, specifications and documents for a 1678?
Additional datasheets, footprints and schematics for 1678 are listed on our Part Details page. You can also find images and similar parts to 1678 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1678 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1678 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1678 fall under?
The 1678 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1678 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1678 you can contact the distributor directly for product support, shipping queries etc.
Is the 1678 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1678 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1678.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1678 often in real-time on the comparison pages.
What if I can't find stock of 1678?
You can fill out our help required form which you can use to request a quote for 1678 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.