Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1676480-9 |
Prices starting from US$0.0020
Number of Resistors | 1 |
---|---|
Dimensions | 1 x .5 x .35mm |
Power Rating | .063W |
Voltage Rating | 50V |
Resistance Range | 1kΩ – 1MΩΩ |
Resistance | 12KΩ |
Tolerance | 1% |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0402 |
Element Type | Thick Film |
Resistor Type | General Purpose Resistor |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Thick Film Resistors - Smd Crg0402 1% 12K |Amp Te Connectivity 1676480-9 | Newark Electronics |
Thick Film Resistors-SMD CRG0402 1% 12K | Rapid Electronics |
SMD Chip Resistor, 12 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, High Power | Avnet America |
12K OHM 1% | TTI Europe |
SMD Chip Resistor, 12 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1676480-9?
Additional datasheets, footprints and schematics for 1676480-9 are listed on our Part Details page. You can also find images and similar parts to 1676480-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1676480-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676480-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1676480-9 fall under?
The 1676480-9 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1676480-9 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1676480-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1676480-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1676480-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for 1676480-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1676480-9 often in real-time on the comparison pages.
What if I can't find stock of 1676480-9?
You can fill out our help required form which you can use to request a quote for 1676480-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.