Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1676142-2 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
33,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,486
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 2 x 1.25 x .55mm |
Resistance Range | 1kΩ – 1MΩΩ |
Tolerance | .1% |
Voltage Rating | 100V |
Resistance | 100KΩ |
Power Rating | .1W |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0805 |
Product Type | Fixed Resistor |
Resistor Type | Precision Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±10ppm/°C |
100K OHM .1% 10PPM | TTI Europe |
RN73 Series 0805 100 kOhm 0.1 W â–’0.1 % â–’10 ppm/â–‘C SMT Thin Film Resistor | Future Electronics |
TE Connectivity RN 0805 100K 0.1% 10PPM 1KRL Fixed Resis | Distrelec |
Resistor: thin film (Nichrome) | Transfer Multisort Elektronik |
RN 0805 100K 0.1% 10PPM 1 | Heilind Electronics |
SMD Chip Resistor, 100 kOhm, � 0.1%, 100 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
SMD Chip Resistor, 100 kOhm, ± 0.1%, 100 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet America |
Where can I find additional details, specifications and documents for a 1676142-2?
Additional datasheets, footprints and schematics for 1676142-2 are listed on our Part Details page. You can also find images and similar parts to 1676142-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1676142-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676142-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1676142-2 fall under?
The 1676142-2 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1676142-2 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1676142-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1676142-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1676142-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 1676142-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1676142-2 often in real-time on the comparison pages.
What if I can't find stock of 1676142-2?
You can fill out our help required form which you can use to request a quote for 1676142-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.