Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.34
|
1,416
in stock
|
Buy Now | |
TE Store
from US$3.99
|
9,850
in stock
|
Buy Now | |
Boersig
from US$3.23
|
724
in stock
|
Buy Now | |
TTI Europe
from US$2.87
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.79
|
62
in stock
|
Buy Now | |
element14
from US$3.32
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$4.48
|
51
in stock
|
Buy Now | |
Rapid Electronics
from US$3.67
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$5.73
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
31,800
in stock
|
Buy Now | |
Future Electronics
from US$3.13
|
-
|
Buy Now | |
Avnet America
from US$3.11
|
-
|
Buy Now | |
RS Americas
from US$3.96
|
-
|
Buy Now | |
Distrelec
from US$3.38
|
-
|
Buy Now | |
Farnell
from US$3.00
|
-
|
Buy Now |
Thread Length | 7.9mm, .311in |
---|---|
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Screw & Hole Thread Size | 4-40 UNC |
Screw Length | .5in, 12.7mm |
Mating Thread Size | 14702 |
Packaging Quantity | 50 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
FEMALE SCREWLOCK Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 167501-2 | Internal Number: 167501-2 | TE Connectivity | TE Store |
AMPLIMITE screwlock kit, 4-40, 7.9mm | RS |
DSUB FEMALE SCREWLOCK KIT | TTI Europe |
Threaded head screw | Transfer Multisort Elektronik |
SCREW LOCK, FEMALE (PK) | element14 |
D-Sub Jack Screw, #4-40, 7.9Mm | Newark Electronics |
D-Sub Tools&Hardware FEMALE SCREWLOCK | Rapid Electronics |
Screwlock Assembly Kit Female 4-40 UNC 7.9?mm Thread Length | Avnet Abacus |
AMPLIMITE Series Female Screw Mount D-Sub Connector | Future Electronics |
Screwlock Assembly Kit Female 4-40 UNC 7.9 mm Thread Length | Avnet America |
SCREWLOCK AMPLIMITE 4-40 THREAD | TE Connectivity 167501-2 | RS Americas |
TE Connectivity | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 7.9mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Bright Tin |
External Width | 4.75mm |
Where can I find additional details, specifications and documents for a 167501-2?
Additional datasheets, footprints and schematics for 167501-2 are listed on our Part Details page. You can also find images and similar parts to 167501-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167501-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167501-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167501-2 fall under?
The 167501-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 167501-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167501-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 167501-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167501-2 have stock available?
Authorised distributors including TE Store, RS, Boersig, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 167501-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167501-2 often in real-time on the comparison pages.
What if I can't find stock of 167501-2?
You can fill out our help required form which you can use to request a quote for 167501-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.