Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
No stock
|
Buy Now | |
TE Store
from US$0.70
|
569
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
346
in stock
|
Buy Now | |
Rapid Electronics
from US$1.76
|
346
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
346
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
346
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$1.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 4, 3, 2 |
Number of Positions | 35 |
Mating Tab Width | 1mm, .04in, .025in, .64mm |
Length | .827in, 21mm |
Height | 23mm, .906in |
Width | .961in, 24.4mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .087in, 3.2mm, 2.2mm, .126in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 3.65mm, .157in, 5.36mm, .211in, 4mm, .144in |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
0.64 III/1.0 III 35POS PLUG ASSY (A) Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm 1 mm Mating Tab Width: .025 in .04 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 35 Housing for Female Terminals .64 mm .025" | Th/.025 Connector System & Housing | Part Number: 1674558-1 | Internal Number: 1674558-1 | TE Connectivity | TE Store |
Automotive Conn 35Pos Plug Assy (A) 0.64 Iii/1.0 |Amp Te Connectivity 1674558-1 | Newark Electronics |
Automotive Conn 35POS PLUG ASSY (A) 0.64 III/1.0 | Rapid Electronics |
TE Connectivity - AMP Housing 0.64 III/1.0 III 35P PLUG ASSY | Distrelec |
Plug Housing, 35 way, Rec, 025, 040 | RS |
Conn Housing PL 35 POS Crimp ST Cable Mount Bag | Avnet America |
MULTILOCK 025/040 III Series 22mm Pitch 35 Way 3 Row Male Straight PCB Housing | TE Connectivity 1674558-1 | RS Americas |
0.64 III/1.0 III 35POS PLUG AS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1674558-1?
Additional datasheets, footprints and schematics for 1674558-1 are listed on our Part Details page. You can also find images and similar parts to 1674558-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674558-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674558-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674558-1 fall under?
The 1674558-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1674558-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674558-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674558-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674558-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1674558-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674558-1 often in real-time on the comparison pages.
What if I can't find stock of 1674558-1?
You can fill out our help required form which you can use to request a quote for 1674558-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.