Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .094in, 2.4mm |
Seal Type | Wire Rubber Packing |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Contact Current Rating (Max) | 1A |
Multiple Contact Types | Without |
Width | 23mm, .9in |
Height | 13mm, .511in |
Accepts Wire Insulation Diameter Range | .039 – .047in, 1 – 1.2mm |
Wire Size | 22 – 26AWG, .12 – .3mm² |
Length | 30mm, 1.18in |
Operating Voltage | 10VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester GF |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Circuit Identification Feature | Without |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Mating Alignment Type | Polarization |
Mating Retention | With |
Strain Relief | With |
Connector Mounting Type | Motor |
Mating Retention Type | Screw |
Mating Alignment | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
For Use With | Appropriate Motor Connector |
Packaging Method | Bag |
Packaging Quantity | 1 |
Sealable | Yes |
Contact Type | Socket |
Connector System | Wire-to-Motor, Wire-to-Wire |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector Assembly |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Shielded | No |
Motor encoder cable I/O connector,8 way | RS |
Connector, Encoder Cable I/O Kit, Socket, 8 Position, Micro Motor Series | TE Connectivity 1674320-1 | RS Americas |
Conn Power RCP 1 POS ST Cable Mount 1 Terminal 1 Port Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1674320-1?
Additional datasheets, footprints and schematics for 1674320-1 are listed on our Part Details page. You can also find images and similar parts to 1674320-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674320-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674320-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674320-1 fall under?
The 1674320-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1674320-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674320-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674320-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674320-1 have stock available?
Authorised distributors including RS, RS Americas and Avnet America have stock available or on a lead time for 1674320-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674320-1 often in real-time on the comparison pages.
What if I can't find stock of 1674320-1?
You can fill out our help required form which you can use to request a quote for 1674320-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.