Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Wire Contact Termination Area Plating Material Thickness | 80µin |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 80µin |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Accepts Wire Insulation Diameter Range | .063in, 1.6mm |
Wire Insulation Support | With |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Headers&Wire Housings MOD-4 REC.CONT.SCP | Rapid Electronics |
TE Connectivity MOD-4 REC.CONT.SCP Headers & Wire Housin | Distrelec |
Mod-4 Rec.cont.scp |Te Connectivity 167419-1 | Newark Electronics |
Crimp Terminal 20-24AWG F 11.9mm 1.7mm Tin Reel | Avnet America |
Where can I find additional details, specifications and documents for a 167419-1?
Additional datasheets, footprints and schematics for 167419-1 are listed on our Part Details page. You can also find images and similar parts to 167419-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167419-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167419-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167419-1 fall under?
The 167419-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167419-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167419-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 167419-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167419-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 167419-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167419-1 often in real-time on the comparison pages.
What if I can't find stock of 167419-1?
You can fill out our help required form which you can use to request a quote for 167419-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.