Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 7.87µin, .2µm |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .2µm |
Connector Height | 3.25mm, .127in |
Connector Length | 10.8mm, .42in |
コネクタの高さ | 3.25mm |
Operating Voltage | 10VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Conn Wire to Board RCP 8 POS 1mm Solder SMD | Avnet America |
Where can I find additional details, specifications and documents for a 1674000-1?
Additional datasheets, footprints and schematics for 1674000-1 are listed on our Part Details page. You can also find images and similar parts to 1674000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674000-1 fall under?
The 1674000-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1674000-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674000-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1674000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674000-1 often in real-time on the comparison pages.
What if I can't find stock of 1674000-1?
You can fill out our help required form which you can use to request a quote for 1674000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.