Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1672325-7 |
Prices starting from US$6.91
Primary Voltage | 115 V |
---|---|
Secondary Voltage | 5V, 10V |
Power Rating | 12VA |
Mount Style | Printed Circuit Board |
Packaging Method | Bulk Pack |
Product Type | Transformer |
Termination Type | Printed Circuit Board |
4900-8028Rd63=Transformer/Te Connectivity/Amp Brand |Amp Te Connectivity 1672325-7 | Newark Electronics |
Power Transformers 4900-8028RD63=TRANSFORMER | Rapid Electronics |
TE Connectivity 4900-8028RD63 TRANSFORMER General Purpos | Distrelec |
Where can I find additional details, specifications and documents for a 1672325-7?
Additional datasheets, footprints and schematics for 1672325-7 are listed on our Part Details page. You can also find images and similar parts to 1672325-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1672325-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1672325-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1672325-7 fall under?
The 1672325-7 is listed under Passive Components > Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1672325-7 when available in the Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1672325-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1672325-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1672325-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1672325-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1672325-7 often in real-time on the comparison pages.
What if I can't find stock of 1672325-7?
You can fill out our help required form which you can use to request a quote for 1672325-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.