166M25 Transformers by Hammond Manufacturing

POWER TRANSFORMER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.27

Distributor Stock
Logo for Newark
Newark
from US$34.27
70
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$36.77
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$45.00
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Power Transformer Rohs Compliant: Yes |Hammond 166M25 | Newark Electronics
Transformer, power, chas mt, 115VAC - 25V@3A | Hammond Manufacturing 166M25 | RS Americas
Transformer, Power | Carlton-Bates
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 166M25?

Additional datasheets, footprints and schematics for 166M25 are listed on our Part Details page. You can also find images and similar parts to 166M25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 166M25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166M25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 166M25 fall under?

The 166M25 is listed under Transformers > More Transformers.

Can I view similar or alternative parts?

You can view similar parts to 166M25 when available in the More Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 166M25 you can contact the distributor directly for product support, shipping queries etc.

Is the 166M25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 166M25 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 166M25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 166M25 often in real-time on the comparison pages.

What if I can't find stock of 166M25?

You can fill out our help required form which you can use to request a quote for 166M25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay