166.7000.5306 Fuses & Circuit Protection by Littelfuse

FUSE AUTO BLADE 30A 80V TIME DELAY

Status: Unknown
Series: FKS ATO Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for Farnell
Farnell
from US$2.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 30A
Voltage Rating V DC 80V
Auto Blade Fuse Size 19mm x 5mm x 19.7mm
Product Range FKS ATO Series
Blade Length 5.2mm
Colour Green

Alternative Descriptions

FUSE, AUTO BLADE, 30A, 80V, TIME DELAY | Farnell
Fuse, Auto Blade, 30A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 166.7000.5306?

Additional datasheets, footprints and schematics for 166.7000.5306 are listed on our Part Details page. You can also find images and similar parts to 166.7000.5306 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 166.7000.5306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166.7000.5306 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 166.7000.5306 fall under?

The 166.7000.5306 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 166.7000.5306 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 166.7000.5306 you can contact the distributor directly for product support, shipping queries etc.

Is the 166.7000.5306 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 166.7000.5306 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 166.7000.5306.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 166.7000.5306 often in real-time on the comparison pages.

What if I can't find stock of 166.7000.5306?

You can fill out our help required form which you can use to request a quote for 166.7000.5306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay