Status: | Unknown |
---|---|
Series: | FKS ATO Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 7.5A |
Voltage Rating V DC | 80V |
Auto Blade Fuse Size | 19mm x 5mm x 19.7mm |
Product Range | FKS ATO Series |
Blade Length | 5.2mm |
Breaking Capacity Current DC | 7.5A |
Colour | Brown |
Colour Code | Brown |
Flammability Rating | UL94V-0 |
Fuse Size Code | ATO |
Fuse Type Blowing Characteristic | Slow Blow |
Tab Blade Thickness | 0.6mm |
FUSE, AUTO BLADE, 7.5A | Farnell |
Fuse, Automotive, 7.5A, 80V, Time Delay | Newark Electronics |
Where can I find additional details, specifications and documents for a 166.7000.4756?
Additional datasheets, footprints and schematics for 166.7000.4756 are listed on our Part Details page. You can also find images and similar parts to 166.7000.4756 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166.7000.4756 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166.7000.4756 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166.7000.4756 fall under?
The 166.7000.4756 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 166.7000.4756 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166.7000.4756 you can contact the distributor directly for product support, shipping queries etc.
Is the 166.7000.4756 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166.7000.4756 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 166.7000.4756.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166.7000.4756 often in real-time on the comparison pages.
What if I can't find stock of 166.7000.4756?
You can fill out our help required form which you can use to request a quote for 166.7000.4756 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.