Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Product Range | RockStar Series |
---|---|
Connector Mounting | Panel Mount |
For Use With | HDC 48A Inserts & Hoods |
Locking Type | 1 Lever |
Connector Body Material | Aluminium Body |
RoHS Compliant | Yes |
Base Housing, Size 9, Aluminium | Newark Electronics |
HDC Enclosure for RockStar Heavy Duty Connectors Size 9 Diecast Aluminum with Powder Coating PG29 | Avnet America |
Where can I find additional details, specifications and documents for a 1666770000?
Additional datasheets, footprints and schematics for 1666770000 are listed on our Part Details page. You can also find images and similar parts to 1666770000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1666770000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1666770000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1666770000 fall under?
The 1666770000 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Hoods / Housings / Bases.
Can I view similar or alternative parts?
You can view similar parts to 1666770000 when available in the Heavy Duty Hoods / Housings / Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1666770000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1666770000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1666770000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1666770000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1666770000 often in real-time on the comparison pages.
What if I can't find stock of 1666770000?
You can fill out our help required form which you can use to request a quote for 1666770000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.