Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.17
|
16
in stock
|
Buy Now | |
TE Store
from US$1.14
|
1,317
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
29
in stock
|
Buy Now | |
element14
from US$77.10
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Distrelec
from US$0.76
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Size | 20 |
端子の下地めっきの材料 | Nickel |
Pin Diameter | 1.02mm |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 3.1A |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | .8 – .9mm², 18AWG |
Post Diameter | 2.16mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Box, Loose Piece |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Post Length | .37in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20 DF SOCKET CONT,SMALL PACK Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 18 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1-66569-0 | Internal Number: 1-66569-0 | 18 AWG | TE Connectivity | TE Store |
D-Sub Contacts Snap-In Contacts |Amp Te Connectivity 1-66569-0 | Newark Electronics |
D SUB CONTACT, SOCKET, 18AWG, SOLDER | element14 |
HDP-20 Series 18 AWG Solder Crimp Snap Socket Contact | Future Electronics |
Contact SKT Solder Cup ST Cable Mount Loose Piece | Avnet America |
Connector SOCKET 18AWG SOLDER CUP | TE Connectivity 1-66569-0 | RS Americas |
TE Connectivity - AMP 20 DF SOCKET CONTSMALL PACK | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | - |
Where can I find additional details, specifications and documents for a 1-66569-0?
Additional datasheets, footprints and schematics for 1-66569-0 are listed on our Part Details page. You can also find images and similar parts to 1-66569-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66569-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66569-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66569-0 fall under?
The 1-66569-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66569-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66569-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66569-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66569-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 1-66569-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66569-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66569-0?
You can fill out our help required form which you can use to request a quote for 1-66569-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.