Status: | Unknown |
---|---|
Series: | 16644 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Safety Category | ANSI Z87.1-2003 / CSA Z94.3-2007 |
---|---|
Goggle Style | Splash Protective |
Product Range | 16644 Series |
Features | Adjustable black head strap for comfort |
Lens Style | Anti Fog, Hard Coat |
RoHS Compliant | NA |
Lexa Splash Goggle Gear Safety Goggles | Newark Electronics |
Where can I find additional details, specifications and documents for a 16644-00000?
Additional datasheets, footprints and schematics for 16644-00000 are listed on our Part Details page. You can also find images and similar parts to 16644-00000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16644-00000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16644-00000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16644-00000 fall under?
The 16644-00000 is listed under Static Control, Site Safety & Clean Room Products > Personal Protection & Safety > Eye Protection > Safety Glasses / Goggles > Goggles.
Can I view similar or alternative parts?
You can view similar parts to 16644-00000 when available in the Goggles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16644-00000 you can contact the distributor directly for product support, shipping queries etc.
Is the 16644-00000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16644-00000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 16644-00000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16644-00000 often in real-time on the comparison pages.
What if I can't find stock of 16644-00000?
You can fill out our help required form which you can use to request a quote for 16644-00000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.