Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Hood Side Entry |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | 1 Lever |
Rectangular Shell Size | 10A |
For Use With | HDC 10A Inserts & Bases |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Hood |
Cable Exit Angle | 90° |
Colour | Grey |
Material | Aluminium Die-cast |
Range | 2 |
Heavy Duty Connector Hood, Pg16 Side Entry, 2 Pegs, Rockstar Series, 90 , 10A Rohs Compliant: Yes |Weidmuller 1663810000 | Newark Electronics |
HOOD, SIDE ENTRY, PG16 | element14 |
Sealed industrial connectors - side cove | RS |
HDC 10A TSLU 1PG16G -EA | Avnet America |
Where can I find additional details, specifications and documents for a 1663810000?
Additional datasheets, footprints and schematics for 1663810000 are listed on our Part Details page. You can also find images and similar parts to 1663810000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1663810000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1663810000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1663810000 fall under?
The 1663810000 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1663810000 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1663810000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1663810000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1663810000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 1663810000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1663810000 often in real-time on the comparison pages.
What if I can't find stock of 1663810000?
You can fill out our help required form which you can use to request a quote for 1663810000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.